PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 14.25
Length 14.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 18
Product Name: Four Light Semi Flush
UPC: 806134128562
Category: Semi Flush
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 342067 |
| Product Name | 7112-PN Semi-Flush Mts.-Other |
| Application | Residential |