Capital Lighting, Inc. 7120-PN Pendants-Drum Shade 342061

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.50 Length 17.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 26 Product Name: Four Light Pendant UPC: 806134128593 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.50 Length 17.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 26 Product Name: Four Light Pendant UPC: 806134128593 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7120-PN Pendants-Drum Shade - 342061 - Capital Lighting, Inc.
Columbus, OH, USA
7120-PN Pendants-Drum Shade
342061
7120-PN Pendants-Drum Shade 342061
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.50 Length 17.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 26 Product Name: Four Light Pendant UPC: 806134128593 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 17.50
Length 17.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 26
Product Name: Four Light Pendant
UPC: 806134128593
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342061
Product Name 7120-PN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details