Capital Lighting, Inc. 63014-4 Pendants-Bowl Style 342058

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 20 Product Name: Four Light Pendant UPC: 830335014638 Category: Pendant Glass: Satin
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 20 Product Name: Four Light Pendant UPC: 830335014638 Category: Pendant Glass: Satin

Suppliers

Company
Product
Description
Supplier Links
63014-4 Pendants-Bowl Style - 342058 - Capital Lighting, Inc.
Columbus, OH, USA
63014-4 Pendants-Bowl Style
342058
63014-4 Pendants-Bowl Style 342058
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 20 Product Name: Four Light Pendant UPC: 830335014638 Category: Pendant Glass: Satin

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 30.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Aged Bronze
Weight: 20
Product Name: Four Light Pendant
UPC: 830335014638
Category: Pendant
Glass: Satin

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342058
Product Name 63014-4 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details