Capital Lighting, Inc. 63006-3 Island/Pool Table-3 Light Bar 342053

Description
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 17 Product Name: Three Light Pendant UPC: 830335014584 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 17 Product Name: Three Light Pendant UPC: 830335014584 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
63006-3 Island/Pool Table-3 Light Bar - 342053 - Capital Lighting, Inc.
Columbus, OH, USA
63006-3 Island/Pool Table-3 Light Bar
342053
63006-3 Island/Pool Table-3 Light Bar 342053
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 17 Product Name: Three Light Pendant UPC: 830335014584 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 17
Product Name: Three Light Pendant
UPC: 830335014584
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342053
Product Name 63006-3 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details