Capital Lighting, Inc. 63012-1 Mini Pendants-Chain 342052

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335014645 Category: Pendant Glass: Satin
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335014645 Category: Pendant Glass: Satin

Suppliers

Company
Product
Description
Supplier Links
63012-1 Mini Pendants-Chain - 342052 - Capital Lighting, Inc.
Columbus, OH, USA
63012-1 Mini Pendants-Chain
342052
63012-1 Mini Pendants-Chain 342052
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335014645 Category: Pendant Glass: Satin

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Bronze
Weight: 3
Product Name: One Light Pendant
UPC: 830335014645
Category: Pendant
Glass: Satin

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342052
Product Name 63012-1 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details