Capital Lighting, Inc. 6812-WPN Pendants-Other 342047

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 120.00 Length 120.00 Bulb Finish: White/Polish Nickel Combo Product Name: Pendant UPC: 806134139674 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 120.00 Length 120.00 Bulb Finish: White/Polish Nickel Combo Product Name: Pendant UPC: 806134139674 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6812-WPN Pendants-Other - 342047 - Capital Lighting, Inc.
Columbus, OH, USA
6812-WPN Pendants-Other
342047
6812-WPN Pendants-Other 342047
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 120.00 Length 120.00 Bulb Finish: White/Polish Nickel Combo Product Name: Pendant UPC: 806134139674 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 120.00
Length 120.00
Bulb
Finish: White/Polish Nickel Combo
Product Name: Pendant
UPC: 806134139674
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342047
Product Name 6812-WPN Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details