Capital Lighting, Inc. 6922-AGB Sconces-Double Candle 342046

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.75 Extension: 5 Bulb Finish: Aged Brass Product Name: Wall Sconce UPC: 806134140922 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.75 Extension: 5 Bulb Finish: Aged Brass Product Name: Wall Sconce UPC: 806134140922 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6922-AGB Sconces-Double Candle - 342046 - Capital Lighting, Inc.
Columbus, OH, USA
6922-AGB Sconces-Double Candle
342046
6922-AGB Sconces-Double Candle 342046
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.75 Extension: 5 Bulb Finish: Aged Brass Product Name: Wall Sconce UPC: 806134140922 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.75
Extension: 5
Bulb
Finish: Aged Brass
Product Name: Wall Sconce
UPC: 806134140922
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342046
Product Name 6922-AGB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details