Capital Lighting, Inc. 6816-GPN Pendants-Other 342044

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 123.00 Length 123.00 Bulb Finish: Gray/Polished Nickel Product Name: Pendant UPC: 806134139636 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 123.00 Length 123.00 Bulb Finish: Gray/Polished Nickel Product Name: Pendant UPC: 806134139636 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6816-GPN Pendants-Other - 342044 - Capital Lighting, Inc.
Columbus, OH, USA
6816-GPN Pendants-Other
342044
6816-GPN Pendants-Other 342044
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 123.00 Length 123.00 Bulb Finish: Gray/Polished Nickel Product Name: Pendant UPC: 806134139636 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 123.00
Length 123.00
Bulb
Finish: Gray/Polished Nickel
Product Name: Pendant
UPC: 806134139636
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342044
Product Name 6816-GPN Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details