Capital Lighting, Inc. 60034-1 Pendants-Glass Down 342038

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Rust Weight: 8 Product Name: One Light Pendant UPC: 830335014294 Category: Pendant Glass: Tea Stained Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Rust Weight: 8 Product Name: One Light Pendant UPC: 830335014294 Category: Pendant Glass: Tea Stained Stone

Suppliers

Company
Product
Description
Supplier Links
60034-1 Pendants-Glass Down - 342038 - Capital Lighting, Inc.
Columbus, OH, USA
60034-1 Pendants-Glass Down
342038
60034-1 Pendants-Glass Down 342038
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Rust Weight: 8 Product Name: One Light Pendant UPC: 830335014294 Category: Pendant Glass: Tea Stained Stone

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Rust
Weight: 8
Product Name: One Light Pendant
UPC: 830335014294
Category: Pendant
Glass: Tea Stained Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342038
Product Name 60034-1 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details