Capital Lighting, Inc. 60030-1 Pendants-Glass Down 342032

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 8 Product Name: One Light Pendant UPC: 830335014287 Category: Pendant Glass: Tan Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 8 Product Name: One Light Pendant UPC: 830335014287 Category: Pendant Glass: Tan Stone

Suppliers

Company
Product
Description
Supplier Links
60030-1 Pendants-Glass Down - 342032 - Capital Lighting, Inc.
Columbus, OH, USA
60030-1 Pendants-Glass Down
342032
60030-1 Pendants-Glass Down 342032
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 8 Product Name: One Light Pendant UPC: 830335014287 Category: Pendant Glass: Tan Stone

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 8
Product Name: One Light Pendant
UPC: 830335014287
Category: Pendant
Glass: Tan Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342032
Product Name 60030-1 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details