Capital Lighting, Inc. 60021-1 Pendants-Glass Down 342031

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Rust Weight: 8 Product Name: One Light Pendant UPC: 830335014270 Category: Pendant Glass: Multi-Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Rust Weight: 8 Product Name: One Light Pendant UPC: 830335014270 Category: Pendant Glass: Multi-Stone

Suppliers

Company
Product
Description
Supplier Links
60021-1 Pendants-Glass Down - 342031 - Capital Lighting, Inc.
Columbus, OH, USA
60021-1 Pendants-Glass Down
342031
60021-1 Pendants-Glass Down 342031
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Rust Weight: 8 Product Name: One Light Pendant UPC: 830335014270 Category: Pendant Glass: Multi-Stone

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Rust
Weight: 8
Product Name: One Light Pendant
UPC: 830335014270
Category: Pendant
Glass: Multi-Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342031
Product Name 60021-1 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details