Capital Lighting, Inc. 60022-4 Pendants-Bowl Style 342030

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Rust Weight: 21 Product Name: Four Light Pendant UPC: 830335014300 Category: Pendant Glass: Multi-Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Rust Weight: 21 Product Name: Four Light Pendant UPC: 830335014300 Category: Pendant Glass: Multi-Stone

Suppliers

Company
Product
Description
Supplier Links
60022-4 Pendants-Bowl Style - 342030 - Capital Lighting, Inc.
Columbus, OH, USA
60022-4 Pendants-Bowl Style
342030
60022-4 Pendants-Bowl Style 342030
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Rust Weight: 21 Product Name: Four Light Pendant UPC: 830335014300 Category: Pendant Glass: Multi-Stone

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Dark Rust
Weight: 21
Product Name: Four Light Pendant
UPC: 830335014300
Category: Pendant
Glass: Multi-Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342030
Product Name 60022-4 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details