Capital Lighting, Inc. 60046-6 Island/Pool Table-4 Light + 342029

Description
PRODUCT DETAILS / SPECS Height: 3.00 Length 3.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 9 Product Name: Six Light Pendant UPC: 830335015703 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 3.00 Length 3.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 9 Product Name: Six Light Pendant UPC: 830335015703 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
60046-6 Island/Pool Table-4 Light + - 342029 - Capital Lighting, Inc.
Columbus, OH, USA
60046-6 Island/Pool Table-4 Light +
342029
60046-6 Island/Pool Table-4 Light + 342029
PRODUCT DETAILS / SPECS Height: 3.00 Length 3.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 9 Product Name: Six Light Pendant UPC: 830335015703 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 3.00
Length 3.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Oiled Bronze
Weight: 9
Product Name: Six Light Pendant
UPC: 830335015703
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342029
Product Name 60046-6 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details