Capital Lighting, Inc. 61065-1 Sconces-Single Glass 342028

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 3 Product Name: One Light Sconce UPC: 830335014515 Category: Sconce Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 3 Product Name: One Light Sconce UPC: 830335014515 Category: Sconce Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
61065-1 Sconces-Single Glass - 342028 - Capital Lighting, Inc.
Columbus, OH, USA
61065-1 Sconces-Single Glass
342028
61065-1 Sconces-Single Glass 342028
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 3 Product Name: One Light Sconce UPC: 830335014515 Category: Sconce Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Bronze
Weight: 3
Product Name: One Light Sconce
UPC: 830335014515
Category: Sconce
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342028
Product Name 61065-1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details