Capital Lighting, Inc. 61040-1 Sconces-Single Candle 342027

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 1 Product Name: One Light Sconce UPC: 830335014485 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 1 Product Name: One Light Sconce UPC: 830335014485 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
61040-1 Sconces-Single Candle - 342027 - Capital Lighting, Inc.
Columbus, OH, USA
61040-1 Sconces-Single Candle
342027
61040-1 Sconces-Single Candle 342027
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 1 Product Name: One Light Sconce UPC: 830335014485 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Weight: 1
Product Name: One Light Sconce
UPC: 830335014485
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342027
Product Name 61040-1 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details