Capital Lighting, Inc. 61055-5 Mid. Chandeliers-Glass Up 342025

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.00 Bulb Type: G16-1/2 Qty: 5 Finish: Graphite Weight: 15 Product Name: Five Light Chandelier UPC: 830335014423 Category: Chandelier Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.00 Bulb Type: G16-1/2 Qty: 5 Finish: Graphite Weight: 15 Product Name: Five Light Chandelier UPC: 830335014423 Category: Chandelier Glass: White

Suppliers

Company
Product
Description
Supplier Links
61055-5 Mid. Chandeliers-Glass Up - 342025 - Capital Lighting, Inc.
Columbus, OH, USA
61055-5 Mid. Chandeliers-Glass Up
342025
61055-5 Mid. Chandeliers-Glass Up 342025
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.00 Bulb Type: G16-1/2 Qty: 5 Finish: Graphite Weight: 15 Product Name: Five Light Chandelier UPC: 830335014423 Category: Chandelier Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 24.00
Bulb
Type: G16-1/2
Qty: 5
Finish: Graphite
Weight: 15
Product Name: Five Light Chandelier
UPC: 830335014423
Category: Chandelier
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342025
Product Name 61055-5 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details