Capital Lighting, Inc. 61041-5 Mid. Chandeliers-Candle 342024

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oiled Bronze Weight: 5 Product Name: Five Light Chandelier UPC: 830335014478 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oiled Bronze Weight: 5 Product Name: Five Light Chandelier UPC: 830335014478 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
61041-5 Mid. Chandeliers-Candle - 342024 - Capital Lighting, Inc.
Columbus, OH, USA
61041-5 Mid. Chandeliers-Candle
342024
61041-5 Mid. Chandeliers-Candle 342024
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oiled Bronze Weight: 5 Product Name: Five Light Chandelier UPC: 830335014478 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Oiled Bronze
Weight: 5
Product Name: Five Light Chandelier
UPC: 830335014478
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342024
Product Name 61041-5 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details