Capital Lighting, Inc. 61053-3 Pendants-Bowl Style 342020

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Graphite Weight: 18 Product Name: Three Light Pendant UPC: 830335014447 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Graphite Weight: 18 Product Name: Three Light Pendant UPC: 830335014447 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
61053-3 Pendants-Bowl Style - 342020 - Capital Lighting, Inc.
Columbus, OH, USA
61053-3 Pendants-Bowl Style
342020
61053-3 Pendants-Bowl Style 342020
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Graphite Weight: 18 Product Name: Three Light Pendant UPC: 830335014447 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Graphite
Weight: 18
Product Name: Three Light Pendant
UPC: 830335014447
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342020
Product Name 61053-3 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details