Capital Lighting, Inc. 60042-3L Island/Pool Table-3 Light Bar 342016

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 8 Product Name: Three Light Pendant UPC: 830335015574 Category: Pendant Glass: Clear Blown
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 8 Product Name: Three Light Pendant UPC: 830335015574 Category: Pendant Glass: Clear Blown

Suppliers

Company
Product
Description
Supplier Links
60042-3L Island/Pool Table-3 Light Bar - 342016 - Capital Lighting, Inc.
Columbus, OH, USA
60042-3L Island/Pool Table-3 Light Bar
342016
60042-3L Island/Pool Table-3 Light Bar 342016
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 8 Product Name: Three Light Pendant UPC: 830335015574 Category: Pendant Glass: Clear Blown

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Weight: 8
Product Name: Three Light Pendant
UPC: 830335015574
Category: Pendant
Glass: Clear Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342016
Product Name 60042-3L Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details