Capital Lighting, Inc. 60044-3 Mini Pendants-3 Light Cluster 342009

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 7 Product Name: Three Light Pendant UPC: 830335015628 Category: Pendant Glass: Clear Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 7 Product Name: Three Light Pendant UPC: 830335015628 Category: Pendant Glass: Clear Blown

Suppliers

Company
Product
Description
Supplier Links
60044-3 Mini Pendants-3 Light Cluster - 342009 - Capital Lighting, Inc.
Columbus, OH, USA
60044-3 Mini Pendants-3 Light Cluster
342009
60044-3 Mini Pendants-3 Light Cluster 342009
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 7 Product Name: Three Light Pendant UPC: 830335015628 Category: Pendant Glass: Clear Blown

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Weight: 7
Product Name: Three Light Pendant
UPC: 830335015628
Category: Pendant
Glass: Clear Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342009
Product Name 60044-3 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details