Capital Lighting, Inc. 60046-3L Island/Pool Table-3 Light Bar 342008

Description
PRODUCT DETAILS / SPECS Height: 3.00 Length 3.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 5 Product Name: Three Light Pendant UPC: 830335015697 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 3.00 Length 3.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 5 Product Name: Three Light Pendant UPC: 830335015697 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
60046-3L Island/Pool Table-3 Light Bar - 342008 - Capital Lighting, Inc.
Columbus, OH, USA
60046-3L Island/Pool Table-3 Light Bar
342008
60046-3L Island/Pool Table-3 Light Bar 342008
PRODUCT DETAILS / SPECS Height: 3.00 Length 3.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 5 Product Name: Three Light Pendant UPC: 830335015697 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 3.00
Length 3.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Weight: 5
Product Name: Three Light Pendant
UPC: 830335015697
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342008
Product Name 60046-3L Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2892364 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details