Capital Lighting, Inc. 60045-3 Mini Pendants-3 Light Cluster 342003

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Weight: 10 Product Name: Three Light Pendant UPC: 830335015659 Category: Pendant Glass: Clear Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Weight: 10 Product Name: Three Light Pendant UPC: 830335015659 Category: Pendant Glass: Clear Blown

Suppliers

Company
Product
Description
Supplier Links
60045-3 Mini Pendants-3 Light Cluster - 342003 - Capital Lighting, Inc.
Columbus, OH, USA
60045-3 Mini Pendants-3 Light Cluster
342003
60045-3 Mini Pendants-3 Light Cluster 342003
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Weight: 10 Product Name: Three Light Pendant UPC: 830335015659 Category: Pendant Glass: Clear Blown

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Oiled Bronze
Weight: 10
Product Name: Three Light Pendant
UPC: 830335015659
Category: Pendant
Glass: Clear Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342003
Product Name 60045-3 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details