Capital Lighting, Inc. 60046-1 Mini Pendants-Cable 342002

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 3.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 1 Product Name: One Light Pendant UPC: 830335014379 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 3.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 1 Product Name: One Light Pendant UPC: 830335014379 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
60046-1 Mini Pendants-Cable - 342002 - Capital Lighting, Inc.
Columbus, OH, USA
60046-1 Mini Pendants-Cable
342002
60046-1 Mini Pendants-Cable 342002
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 3.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 1 Product Name: One Light Pendant UPC: 830335014379 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 3.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Weight: 1
Product Name: One Light Pendant
UPC: 830335014379
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342002
Product Name 60046-1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details