Capital Lighting, Inc. 60045-3L Island/Pool Table-3 Light Bar 342001

Description
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Weight: 11 Product Name: Three Light Pendant UPC: 830335015666 Category: Pendant Glass: Clear Blown
Description
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Weight: 11 Product Name: Three Light Pendant UPC: 830335015666 Category: Pendant Glass: Clear Blown

Suppliers

Company
Product
Description
Supplier Links
60045-3L Island/Pool Table-3 Light Bar - 342001 - Capital Lighting, Inc.
Columbus, OH, USA
60045-3L Island/Pool Table-3 Light Bar
342001
60045-3L Island/Pool Table-3 Light Bar 342001
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Weight: 11 Product Name: Three Light Pendant UPC: 830335015666 Category: Pendant Glass: Clear Blown

PRODUCT DETAILS / SPECS
Height: 16.00
Length 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Oiled Bronze
Weight: 11
Product Name: Three Light Pendant
UPC: 830335015666
Category: Pendant
Glass: Clear Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342001
Product Name 60045-3L Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details