Capital Lighting, Inc. E24353-11PC Island/Pool Table-3 Light Bar 341784

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Length 11.00 Bulb Type: G4 Qty: 3 Wattage: 35 Finish: Polished Chrome Weight: 7.48 Product Name: Three Light Pendant UPC: 845094049159 Category: Linear Pendant Glass: Matte White Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Length 11.00 Bulb Type: G4 Qty: 3 Wattage: 35 Finish: Polished Chrome Weight: 7.48 Product Name: Three Light Pendant UPC: 845094049159 Category: Linear Pendant Glass: Matte White Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E24353-11PC Island/Pool Table-3 Light Bar - 341784 - Capital Lighting, Inc.
Columbus, OH, USA
E24353-11PC Island/Pool Table-3 Light Bar
341784
E24353-11PC Island/Pool Table-3 Light Bar 341784
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Length 11.00 Bulb Type: G4 Qty: 3 Wattage: 35 Finish: Polished Chrome Weight: 7.48 Product Name: Three Light Pendant UPC: 845094049159 Category: Linear Pendant Glass: Matte White Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 11.00
Length 11.00
Bulb
Type: G4
Qty: 3
Wattage: 35
Finish: Polished Chrome
Weight: 7.48
Product Name: Three Light Pendant
UPC: 845094049159
Category: Linear Pendant
Glass: Matte White
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341784
Product Name E24353-11PC Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details