Capital Lighting, Inc. E24356-81PC Mini Pendants-4+Light Cluster 341782

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Bulb Type: G4 Qty: 7 Wattage: 35 Finish: Polished Chrome Weight: 10.56 Product Name: Seven Light Pendant UPC: 845094049203 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Bulb Type: G4 Qty: 7 Wattage: 35 Finish: Polished Chrome Weight: 10.56 Product Name: Seven Light Pendant UPC: 845094049203 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E24356-81PC Mini Pendants-4+Light Cluster - 341782 - Capital Lighting, Inc.
Columbus, OH, USA
E24356-81PC Mini Pendants-4+Light Cluster
341782
E24356-81PC Mini Pendants-4+Light Cluster 341782
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Bulb Type: G4 Qty: 7 Wattage: 35 Finish: Polished Chrome Weight: 10.56 Product Name: Seven Light Pendant UPC: 845094049203 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.00
Bulb
Type: G4
Qty: 7
Wattage: 35
Finish: Polished Chrome
Weight: 10.56
Product Name: Seven Light Pendant
UPC: 845094049203
Category: Pendant
Glass: Mirror Chrome
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341782
Product Name E24356-81PC Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details