Capital Lighting, Inc. E24355-81PC Island/Pool Table-4 Light + 341781

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Length 11.00 Bulb Type: G4 Qty: 5 Wattage: 35 Finish: Polished Chrome Weight: 11.44 Product Name: Five Light Pendant UPC: 845094049180 Category: Linear Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Length 11.00 Bulb Type: G4 Qty: 5 Wattage: 35 Finish: Polished Chrome Weight: 11.44 Product Name: Five Light Pendant UPC: 845094049180 Category: Linear Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E24355-81PC Island/Pool Table-4 Light + - 341781 - Capital Lighting, Inc.
Columbus, OH, USA
E24355-81PC Island/Pool Table-4 Light +
341781
E24355-81PC Island/Pool Table-4 Light + 341781
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Length 11.00 Bulb Type: G4 Qty: 5 Wattage: 35 Finish: Polished Chrome Weight: 11.44 Product Name: Five Light Pendant UPC: 845094049180 Category: Linear Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 11.00
Length 11.00
Bulb
Type: G4
Qty: 5
Wattage: 35
Finish: Polished Chrome
Weight: 11.44
Product Name: Five Light Pendant
UPC: 845094049180
Category: Linear Pendant
Glass: Mirror Chrome
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341781
Product Name E24355-81PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details