Capital Lighting, Inc. E94439-112SN Mini Pendants-Cable 341697

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051657 Category: Mini Pendant Glass: White Spiral Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051657 Category: Mini Pendant Glass: White Spiral Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94439-112SN Mini Pendants-Cable - 341697 - Capital Lighting, Inc.
Columbus, OH, USA
E94439-112SN Mini Pendants-Cable
341697
E94439-112SN Mini Pendants-Cable 341697
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051657 Category: Mini Pendant Glass: White Spiral Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 10.50
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094051657
Category: Mini Pendant
Glass: White Spiral
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341697
Product Name E94439-112SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details