Capital Lighting, Inc. E94442-113SN Mini Pendants-Cable 341693

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051688 Category: Mini Pendant Glass: White Cirrus Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051688 Category: Mini Pendant Glass: White Cirrus Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94442-113SN Mini Pendants-Cable - 341693 - Capital Lighting, Inc.
Columbus, OH, USA
E94442-113SN Mini Pendants-Cable
341693
E94442-113SN Mini Pendants-Cable 341693
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051688 Category: Mini Pendant Glass: White Cirrus Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 9.50
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094051688
Category: Mini Pendant
Glass: White Cirrus
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341693
Product Name E94442-113SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details