Capital Lighting, Inc. E94445-10PC Mini Pendants-Drum Shades 341692

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051701 Category: Mini Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051701 Category: Mini Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94445-10PC Mini Pendants-Drum Shades - 341692 - Capital Lighting, Inc.
Columbus, OH, USA
E94445-10PC Mini Pendants-Drum Shades
341692
E94445-10PC Mini Pendants-Drum Shades 341692
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051701 Category: Mini Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 4.00
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Polished Chrome
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094051701
Category: Mini Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341692
Product Name E94445-10PC Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details