PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094051718
Category: Mini Pendant
Glass: Clear/White
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 341690 |
| Product Name | E94444-10SN Mini Pendants-Cable |
| Application | Residential |