Capital Lighting, Inc. E94832-105SN Island/Pool Table-3 Light Bar 341689

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Length 7.50 Bulb Type: G4 Qty: 3 Wattage: 35 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052425 Category: Linear Pendant Glass: White Leopard Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Length 7.50 Bulb Type: G4 Qty: 3 Wattage: 35 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052425 Category: Linear Pendant Glass: White Leopard Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94832-105SN Island/Pool Table-3 Light Bar - 341689 - Capital Lighting, Inc.
Columbus, OH, USA
E94832-105SN Island/Pool Table-3 Light Bar
341689
E94832-105SN Island/Pool Table-3 Light Bar 341689
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Length 7.50 Bulb Type: G4 Qty: 3 Wattage: 35 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052425 Category: Linear Pendant Glass: White Leopard Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.50
Length 7.50
Bulb
Type: G4
Qty: 3
Wattage: 35
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094052425
Category: Linear Pendant
Glass: White Leopard
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341689
Product Name E94832-105SN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details