Capital Lighting, Inc. E94841-113SN Island/Pool Table-3 Light Bar 341688

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 7.00 Length 7.00 Bulb Type: G4 Qty: 3 Wattage: 35 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052517 Category: Linear Pendant Glass: White Cirrus Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 7.00 Length 7.00 Bulb Type: G4 Qty: 3 Wattage: 35 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052517 Category: Linear Pendant Glass: White Cirrus Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94841-113SN Island/Pool Table-3 Light Bar - 341688 - Capital Lighting, Inc.
Columbus, OH, USA
E94841-113SN Island/Pool Table-3 Light Bar
341688
E94841-113SN Island/Pool Table-3 Light Bar 341688
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 7.00 Length 7.00 Bulb Type: G4 Qty: 3 Wattage: 35 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052517 Category: Linear Pendant Glass: White Cirrus Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 7.00
Length 7.00
Bulb
Type: G4
Qty: 3
Wattage: 35
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094052517
Category: Linear Pendant
Glass: White Cirrus
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341688
Product Name E94841-113SN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details