Capital Lighting, Inc. E94835-106SN Island/Pool Table-3 Light Bar 341686

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Length 5.50 Bulb Type: G4 Qty: 3 Wattage: 35 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052456 Category: Linear Pendant Glass: Amber Cloud Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Length 5.50 Bulb Type: G4 Qty: 3 Wattage: 35 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052456 Category: Linear Pendant Glass: Amber Cloud Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94835-106SN Island/Pool Table-3 Light Bar - 341686 - Capital Lighting, Inc.
Columbus, OH, USA
E94835-106SN Island/Pool Table-3 Light Bar
341686
E94835-106SN Island/Pool Table-3 Light Bar 341686
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Length 5.50 Bulb Type: G4 Qty: 3 Wattage: 35 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052456 Category: Linear Pendant Glass: Amber Cloud Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 5.50
Length 5.50
Bulb
Type: G4
Qty: 3
Wattage: 35
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094052456
Category: Linear Pendant
Glass: Amber Cloud
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341686
Product Name E94835-106SN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details