Capital Lighting, Inc. E94836-107SN Island/Pool Table-3 Light Bar 341683

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Length 7.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052463 Category: Linear Pendant Glass: Cherry Swirl Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Length 7.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052463 Category: Linear Pendant Glass: Cherry Swirl Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94836-107SN Island/Pool Table-3 Light Bar - 341683 - Capital Lighting, Inc.
Columbus, OH, USA
E94836-107SN Island/Pool Table-3 Light Bar
341683
E94836-107SN Island/Pool Table-3 Light Bar 341683
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Length 7.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052463 Category: Linear Pendant Glass: Cherry Swirl Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.50
Length 7.50
Bulb
Type: T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094052463
Category: Linear Pendant
Glass: Cherry Swirl
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341683
Product Name E94836-107SN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details