Capital Lighting, Inc. E94839-112SN Island/Pool Table-3 Light Bar 341682

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.50 Length 10.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052494 Category: Linear Pendant Glass: White Spiral Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.50 Length 10.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052494 Category: Linear Pendant Glass: White Spiral Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94839-112SN Island/Pool Table-3 Light Bar - 341682 - Capital Lighting, Inc.
Columbus, OH, USA
E94839-112SN Island/Pool Table-3 Light Bar
341682
E94839-112SN Island/Pool Table-3 Light Bar 341682
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.50 Length 10.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052494 Category: Linear Pendant Glass: White Spiral Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 10.50
Length 10.50
Bulb
Type: T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094052494
Category: Linear Pendant
Glass: White Spiral
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341682
Product Name E94839-112SN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details