Capital Lighting, Inc. E94837-108SN Island/Pool Table-3 Light Bar 341681

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Length 7.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052470 Category: Linear Pendant Glass: Grape Swirl Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Length 7.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052470 Category: Linear Pendant Glass: Grape Swirl Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94837-108SN Island/Pool Table-3 Light Bar - 341681 - Capital Lighting, Inc.
Columbus, OH, USA
E94837-108SN Island/Pool Table-3 Light Bar
341681
E94837-108SN Island/Pool Table-3 Light Bar 341681
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Length 7.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052470 Category: Linear Pendant Glass: Grape Swirl Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.50
Length 7.50
Bulb
Type: T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094052470
Category: Linear Pendant
Glass: Grape Swirl
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341681
Product Name E94837-108SN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details