PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Bulb
Type: G4
Qty: 1
Wattage: 20
Finish: Brushed Aluminum
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094050704
Category: Mini Pendant
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 341679 |
| Product Name | E94520-92AL Mini Pendants-Cable |
| Application | Residential |