Capital Lighting, Inc. E94520-94AL Mini Pendants-Cable 341674

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Brushed Aluminum Product Name: One Light RapidJack Pendant and Canopy UPC: 845094050728 Category: Mini Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Brushed Aluminum Product Name: One Light RapidJack Pendant and Canopy UPC: 845094050728 Category: Mini Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94520-94AL Mini Pendants-Cable - 341674 - Capital Lighting, Inc.
Columbus, OH, USA
E94520-94AL Mini Pendants-Cable
341674
E94520-94AL Mini Pendants-Cable 341674
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Brushed Aluminum Product Name: One Light RapidJack Pendant and Canopy UPC: 845094050728 Category: Mini Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Bulb
Type: G4
Qty: 1
Wattage: 20
Finish: Brushed Aluminum
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094050728
Category: Mini Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341674
Product Name E94520-94AL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details