Capital Lighting, Inc. E94531-104SN Mini Pendants-Cable 341672

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Bulb Type: G4 Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051787 Category: Mini Pendant Glass: Amber Leopard Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Bulb Type: G4 Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051787 Category: Mini Pendant Glass: Amber Leopard Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94531-104SN Mini Pendants-Cable - 341672 - Capital Lighting, Inc.
Columbus, OH, USA
E94531-104SN Mini Pendants-Cable
341672
E94531-104SN Mini Pendants-Cable 341672
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Bulb Type: G4 Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051787 Category: Mini Pendant Glass: Amber Leopard Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.50
Bulb
Type: G4
Qty: 1
Wattage: 35
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094051787
Category: Mini Pendant
Glass: Amber Leopard
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341672
Product Name E94531-104SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details