Capital Lighting, Inc. E94535-106SN Mini Pendants-Cable 341647

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Bulb Type: G4 Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051824 Category: Mini Pendant Glass: Amber Cloud Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Bulb Type: G4 Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051824 Category: Mini Pendant Glass: Amber Cloud Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94535-106SN Mini Pendants-Cable - 341647 - Capital Lighting, Inc.
Columbus, OH, USA
E94535-106SN Mini Pendants-Cable
341647
E94535-106SN Mini Pendants-Cable 341647
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Bulb Type: G4 Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051824 Category: Mini Pendant Glass: Amber Cloud Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 5.50
Bulb
Type: G4
Qty: 1
Wattage: 35
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094051824
Category: Mini Pendant
Glass: Amber Cloud
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341647
Product Name E94535-106SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details