Capital Lighting, Inc. E94633-104SN Mini Pendants-3 Light Cluster 341636

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052012 Category: Pendant Glass: Amber Leopard Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052012 Category: Pendant Glass: Amber Leopard Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94633-104SN Mini Pendants-3 Light Cluster - 341636 - Capital Lighting, Inc.
Columbus, OH, USA
E94633-104SN Mini Pendants-3 Light Cluster
341636
E94633-104SN Mini Pendants-3 Light Cluster 341636
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052012 Category: Pendant Glass: Amber Leopard Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 7.50
Bulb
Type: T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094052012
Category: Pendant
Glass: Amber Leopard
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341636
Product Name E94633-104SN Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details