Capital Lighting, Inc. E94632-105SN Mini Pendants-3 Light Cluster 341634

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.50 Bulb Type: G4 Qty: 3 Wattage: 35 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052005 Category: Pendant Glass: White Leopard Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.50 Bulb Type: G4 Qty: 3 Wattage: 35 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052005 Category: Pendant Glass: White Leopard Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94632-105SN Mini Pendants-3 Light Cluster - 341634 - Capital Lighting, Inc.
Columbus, OH, USA
E94632-105SN Mini Pendants-3 Light Cluster
341634
E94632-105SN Mini Pendants-3 Light Cluster 341634
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.50 Bulb Type: G4 Qty: 3 Wattage: 35 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052005 Category: Pendant Glass: White Leopard Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 7.50
Bulb
Type: G4
Qty: 3
Wattage: 35
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094052005
Category: Pendant
Glass: White Leopard
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341634
Product Name E94632-105SN Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details