Capital Lighting, Inc. E94634-105SN Mini Pendants-3 Light Cluster 341633

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052029 Category: Pendant Glass: White Leopard Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052029 Category: Pendant Glass: White Leopard Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94634-105SN Mini Pendants-3 Light Cluster - 341633 - Capital Lighting, Inc.
Columbus, OH, USA
E94634-105SN Mini Pendants-3 Light Cluster
341633
E94634-105SN Mini Pendants-3 Light Cluster 341633
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052029 Category: Pendant Glass: White Leopard Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 7.50
Bulb
Type: T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094052029
Category: Pendant
Glass: White Leopard
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341633
Product Name E94634-105SN Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details