Capital Lighting, Inc. E94737-108SN Mini Pendants-4+Light Cluster 341627

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 7.50 Length 7.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052265 Category: Pendant Glass: Grape Swirl Safety Listing: Dry Canopy: L 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 7.50 Length 7.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052265 Category: Pendant Glass: Grape Swirl Safety Listing: Dry Canopy: L 10.75

Suppliers

Company
Product
Description
Supplier Links
E94737-108SN Mini Pendants-4+Light Cluster - 341627 - Capital Lighting, Inc.
Columbus, OH, USA
E94737-108SN Mini Pendants-4+Light Cluster
341627
E94737-108SN Mini Pendants-4+Light Cluster 341627
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 7.50 Length 7.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052265 Category: Pendant Glass: Grape Swirl Safety Listing: Dry Canopy: L 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 7.50
Length 7.50
Bulb
Type: T4
Qty: 4
Wattage: 50
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094052265
Category: Pendant
Glass: Grape Swirl
Safety Listing: Dry
Canopy: L 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341627
Product Name E94737-108SN Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details