Capital Lighting, Inc. E94720-93AL Mini Pendants-4+Light Cluster 341618

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.00 Length 5.00 Bulb Type: G4 Qty: 4 Wattage: 20 Finish: Brushed Aluminum Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094050797 Category: Pendant Safety Listing: Dry Canopy: L 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.00 Length 5.00 Bulb Type: G4 Qty: 4 Wattage: 20 Finish: Brushed Aluminum Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094050797 Category: Pendant Safety Listing: Dry Canopy: L 10.75

Suppliers

Company
Product
Description
Supplier Links
E94720-93AL Mini Pendants-4+Light Cluster - 341618 - Capital Lighting, Inc.
Columbus, OH, USA
E94720-93AL Mini Pendants-4+Light Cluster
341618
E94720-93AL Mini Pendants-4+Light Cluster 341618
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.00 Length 5.00 Bulb Type: G4 Qty: 4 Wattage: 20 Finish: Brushed Aluminum Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094050797 Category: Pendant Safety Listing: Dry Canopy: L 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 5.00
Length 5.00
Bulb
Type: G4
Qty: 4
Wattage: 20
Finish: Brushed Aluminum
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094050797
Category: Pendant
Safety Listing: Dry
Canopy: L 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341618
Product Name E94720-93AL Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details