Capital Lighting, Inc. E94720-92AL Mini Pendants-4+Light Cluster 341615

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.00 Length 5.00 Bulb Type: G4 Qty: 4 Wattage: 20 Finish: Brushed Aluminum Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094050780 Category: Pendant Safety Listing: Dry Canopy: L 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.00 Length 5.00 Bulb Type: G4 Qty: 4 Wattage: 20 Finish: Brushed Aluminum Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094050780 Category: Pendant Safety Listing: Dry Canopy: L 10.75

Suppliers

Company
Product
Description
Supplier Links
E94720-92AL Mini Pendants-4+Light Cluster - 341615 - Capital Lighting, Inc.
Columbus, OH, USA
E94720-92AL Mini Pendants-4+Light Cluster
341615
E94720-92AL Mini Pendants-4+Light Cluster 341615
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.00 Length 5.00 Bulb Type: G4 Qty: 4 Wattage: 20 Finish: Brushed Aluminum Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094050780 Category: Pendant Safety Listing: Dry Canopy: L 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 5.00
Length 5.00
Bulb
Type: G4
Qty: 4
Wattage: 20
Finish: Brushed Aluminum
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094050780
Category: Pendant
Safety Listing: Dry
Canopy: L 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341615
Product Name E94720-92AL Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details