Capital Lighting, Inc. E94647-10SN Mini Pendants-3 Light Cluster 341612

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.00 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094052944 Category: Pendant Glass: Clear/White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.00 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094052944 Category: Pendant Glass: Clear/White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94647-10SN Mini Pendants-3 Light Cluster - 341612 - Capital Lighting, Inc.
Columbus, OH, USA
E94647-10SN Mini Pendants-3 Light Cluster
341612
E94647-10SN Mini Pendants-3 Light Cluster 341612
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.00 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094052944 Category: Pendant Glass: Clear/White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 7.00
Bulb
Type: T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094052944
Category: Pendant
Glass: Clear/White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341612
Product Name E94647-10SN Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details