Capital Lighting, Inc. E94735-106SN Mini Pendants-4+Light Cluster 341608

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.50 Length 5.50 Bulb Type: G4 Qty: 4 Wattage: 35 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052241 Category: Pendant Glass: Amber Cloud Safety Listing: Dry Canopy: L 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.50 Length 5.50 Bulb Type: G4 Qty: 4 Wattage: 35 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052241 Category: Pendant Glass: Amber Cloud Safety Listing: Dry Canopy: L 10.75

Suppliers

Company
Product
Description
Supplier Links
E94735-106SN Mini Pendants-4+Light Cluster - 341608 - Capital Lighting, Inc.
Columbus, OH, USA
E94735-106SN Mini Pendants-4+Light Cluster
341608
E94735-106SN Mini Pendants-4+Light Cluster 341608
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.50 Length 5.50 Bulb Type: G4 Qty: 4 Wattage: 35 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052241 Category: Pendant Glass: Amber Cloud Safety Listing: Dry Canopy: L 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 5.50
Length 5.50
Bulb
Type: G4
Qty: 4
Wattage: 35
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094052241
Category: Pendant
Glass: Amber Cloud
Safety Listing: Dry
Canopy: L 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341608
Product Name E94735-106SN Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details