Capital Lighting, Inc. E94728-101SN Mini Pendants-4+Light Cluster 341604

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.00 Length 10.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052173 Category: Pendant Glass: White Lava Safety Listing: Dry Canopy: L 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.00 Length 10.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052173 Category: Pendant Glass: White Lava Safety Listing: Dry Canopy: L 10.75

Suppliers

Company
Product
Description
Supplier Links
E94728-101SN Mini Pendants-4+Light Cluster - 341604 - Capital Lighting, Inc.
Columbus, OH, USA
E94728-101SN Mini Pendants-4+Light Cluster
341604
E94728-101SN Mini Pendants-4+Light Cluster 341604
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.00 Length 10.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052173 Category: Pendant Glass: White Lava Safety Listing: Dry Canopy: L 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 10.00
Length 10.00
Bulb
Type: T4
Qty: 4
Wattage: 50
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094052173
Category: Pendant
Glass: White Lava
Safety Listing: Dry
Canopy: L 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341604
Product Name E94728-101SN Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details